EN
  • EN
  • DE

KIC3201S-45

Part No KIC3201S-45
Manufacturer KEC
Description CMOS Linear Integrated Circuit Large Current Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193114-KIC3201S-45
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KIC3201S-45 CAD Model

Description

The KIC3201S-45 is a voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It's a component designed to maintain a stable output voltage despite variations in input voltage or load conditions. Commonly used in various electronic devices to ensure consistent power supply.

Applications:

  • Power Management in Portable Devices
  • Voltage Regulation in Microcontroller Circuits
  • DC-DC Conversion
  • Power Supply for Sensors
  • Battery-Powered Equipment

Features:

  • Low Dropout Voltage
  • Overcurrent Protection
  • Thermal Shutdown Protection
  • Fixed Output Voltage (4.5V)
  • Small Package Size (SOT-23)

Benefits:

  • Maintains a stable 4.5V output, ensuring consistent performance of connected components.
  • Protects against damage from excessive current draw and overheating.
  • Extends battery life in portable devices due to its low dropout voltage.
  • Compact size allows for use in space-constrained applications.
  • Reduces the need for external components, simplifying circuit design.

Technical Specifications:

  • Output Voltage: 4.5V
  • Input Voltage Range: 2.5V to 5.5V
  • Output Current: Up to 300mA
  • Dropout Voltage: Typically 0.2V at 300mA
  • Operating Temperature: -40°C to +85°C
  • Package: SOT-23

The KIC3201S-45 regulator is frequently implemented in battery-powered devices, such as smartphones, tablets, and wearable technology. Its protective functions and small size make it a popular option for managing power in sensitive electronic systems. Its efficiency and dependable operation contribute to the device's total dependability and lifespan.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess