EN
  • EN
  • DE

KMB014P30QA

Part No KMB014P30QA
Manufacturer KEC
Description P-Ch Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193265-KMB014P30QA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KMB014P30QA CAD Model

Description

The KMB014P30QA is a P-channel MOSFET manufactured by KEC. This MOSFET is designed for power management applications, offering low on-resistance and fast switching speeds. It is commonly used in load switches, power inverters, and other power control circuits.

Applications:

  • Load switches: Used to control power distribution to various loads in electronic systems.
  • Power inverters: Implemented in inverters to convert DC voltage to AC voltage.
  • Battery management systems (BMS): Protects and manages battery charging and discharging.
  • DC-DC converters: Used as a switching element for efficient DC voltage conversion.
  • Solid-state relays (SSRs): Controls AC or DC loads without using mechanical contacts.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Low gate charge (Qg): Reduces switching losses.
  • Avalanche rated: Designed to withstand voltage spikes.
  • Surface mount package: Allows for easy integration into PCBs.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High efficiency: Low on-resistance minimizes power dissipation.
  • Reliable operation: Avalanche rating provides protection against voltage transients.
  • Simplified design: Easy to integrate into various circuits.
  • Compact size: Allows for integration into smaller electronic devices.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

The KEC KMB014P30QA P-channel MOSFET is designed for efficient power management. Its low on-resistance, fast switching speed and compact size makes it suitable for a range of applications from load switching to DC-DC conversion. Its compliance with environmental standards makes it a viable choice for modern electronic designs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess