The KRC830E-RTK/P is a pre-biased NPN transistor manufactured by KEC. It integrates a bias resistor network within the transistor package, simplifying circuit design and reducing component count.
Applications:
- Inverter circuits
- Interface drivers
- Switching circuits
- Digital circuits
Features:
- Built-in bias resistors (R1=10kΩ, R2=10kΩ)
- Reduces component count
- Simplifies circuit design
- Surface mount package
Benefits:
- Reduced board space requirements due to integrated resistors.
- Simplified circuit layout and assembly, leading to faster design cycles.
- Improved circuit reliability by reducing the number of external components.
- Cost-effective solution for various switching and amplification applications.
Specifications:
The KRC830E-RTK/P features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 50mA, and a power dissipation (PC) of 150mW. The input resistor (R1) and the resistor between base and emitter (R2) are both 10 kΩ.