EN
  • EN
  • DE

UCC5320SCDR

Part No UCC5320SCDR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC / 4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 72ns, 75ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 2.4A, 2.2A
Current - Peak Output 4.3A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC5320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49025-6,296-49025-2,296-49025-1,UCC5320SCDR-ND
Standard Package 2,500
Win Source Part Number 966978-UCC5320SCDR
Ultra Librarian 3D Model Ultra Librarian UCC5320SCDR CAD Model

Description

The UCC5320SCDR is a robust, high-performance isolated gate driver designed by Texas Instruments (TI) for use in a variety of power control and conversion applications. This driver is specifically engineered to drive IGBTs and MOSFETs with precision and reliability. It is an excellent choice for systems that require efficient isolation between the input signal and the power switch.

Key Features

  • High Isolation Voltage: The UCC5320SCDR provides up to 3 kV RMS isolation for 1 minute, ensuring safe operation even in high-voltage applications.
  • Robust Gate Drive: With a peak output current of up to 2.5 A, this driver can effectively switch power devices on and off with minimal delay, improving overall system performance.
  • Dual-Channel Configuration: It offers a dual-channel configuration, allowing for flexibility in controlling two independent gates or a single gate with a high-drive strength.
  • Low Propagation Delay: The device features a low propagation delay, typically 19 ns, which is crucial for maintaining the timing accuracy in power switching applications.
  • Wide Operating Temperature Range: The UCC5320SCDR operates over a temperature range of -40°C to 125°C, making it suitable for harsh industrial environments.

Applications

The UCC5320SCDR gate driver is ideal for a variety of applications, including:

  • Motor control systems
  • Renewable energy inverters
  • Power supplies
  • Industrial automation
  • Electric vehicle charging stations

Package and Quality

The driver comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The UCC5320SCDR is also characterized for Enhanced Product (EP) standards, ensuring extended temperature performance and reliability for mission-critical applications.

Conclusion

With its advanced features and reliable performance, the UCC5320SCDR from Texas Instruments stands out as a superior choice for designers looking to improve the efficiency and reliability of their power control systems.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6125 $52.2500
47+ $2.1436 $100.7492
73+ $2.0766 $151.5918
100+ $2.0096 $200.9600
129+ $1.9427 $250.6083
173+ $1.7417 $301.3141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess