EN
  • EN
  • DE

MAZ30510LL

Part No MAZ30510LL
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979749-MAZ30510LL
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAZ30510LL CAD Model

Description

The MAZ30510LL is a Zener diode manufactured by Panasonic. It is designed to provide a stable reference voltage and is commonly used in voltage regulation and surge protection applications.

Applications:

  • Voltage Regulation: Used in power supplies to maintain a stable output voltage.
  • Surge Protection: Protects sensitive electronic components from voltage spikes.
  • Clipping Circuits: Shapes waveforms by limiting voltage to a specific level.
  • Reference Voltage Generation: Provides a stable reference voltage for various electronic circuits.
  • Overvoltage Protection: Shuts down circuits when the voltage exceeds a safe level.

Features:

  • Zener Voltage: Provides a stable reverse breakdown voltage (typically 5.1V based on similar MAZ series diodes).
  • Low Reverse Leakage Current: Minimizes power loss in the reverse direction.
  • High Surge Current Capability: Can withstand high transient currents without damage.
  • Small Package Size: Allows for compact circuit designs.
  • Excellent Clamping Ability: Effectively limits voltage spikes to protect downstream components.

Benefits:

  • Precise Voltage Regulation: Ensures a stable output voltage for critical circuits.
  • Enhanced Protection: Safeguards electronic components from damage due to overvoltage conditions.
  • Improved Circuit Reliability: Minimizes the risk of component failure due to voltage fluctuations.
  • Compact Design: Enables smaller and more efficient circuit layouts.
  • Cost-Effective Solution: Provides a reliable and affordable voltage regulation and protection solution.

The MAZ30510LL's key specification is its Zener voltage, which dictates the voltage at which it starts conducting in the reverse direction. This parameter is crucial for voltage regulation applications. Additional specifications include the power dissipation rating, operating temperature range, and forward voltage drop. Zener diodes like the MAZ30510LL are crucial components in modern electronics, offering reliable voltage regulation and protection in a wide array of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,659 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess