EN
  • EN
  • DE
  • IT

KRX204E-RTK/P

Part No KRX204E-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT363
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 718897-KRX204E-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRX204E-RTK/P CAD Model

Description

The KRX204E-RTK/P is a PNP Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in a variety of general-purpose switching and amplification applications. This transistor is known for its reliable performance and consistent electrical characteristics.

Applications

  • General-Purpose Switching: Used in switching circuits for controlling the flow of current in various electronic devices.
  • Amplification: Employed in amplifier circuits to boost the amplitude of weak signals.
  • Load Switch: Can be used as a load switch to control power to different parts of a circuit.
  • Inverter Circuits: Used in inverter circuits to invert digital signals.
  • Driver Circuits: Employed as a driver for relays, LEDs, and other components.

Features

  • PNP Transistor: A PNP transistor designed for switching and amplification.
  • Epitaxial Planar Construction: Fabricated using epitaxial planar technology for improved performance and reliability.
  • Low Saturation Voltage: Exhibits a low saturation voltage, minimizing power loss in switching applications.
  • High Current Gain: Provides a high current gain, allowing for efficient amplification of signals.
  • Small Package Size: Typically comes in a small package, such as SOT-23, for easy integration into compact electronic devices.

Benefits

  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Improved Performance: Epitaxial planar construction enhances performance and reliability.
  • Efficient Switching: Low saturation voltage minimizes power loss, improving efficiency.
  • Effective Amplification: High current gain allows for effective amplification of weak signals.
  • Compact Design: Small package size allows for easy integration into compact electronic devices.

Additional Details

The KRX204E-RTK/P is characterized by its well-defined electrical parameters, including collector-emitter voltage, collector current, and DC current gain. The transistor is designed to provide stable and reliable performance over a wide range of operating conditions. It is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess