EN
  • EN
  • DE

KTA1267GRAT

Part No KTA1267GRAT
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068059-KTA1267GRAT
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1267GRAT CAD Model

Description

The KTA1267GRAT is a PNP silicon epitaxial transistor manufactured by KEC. It is designed for general-purpose amplification and switching applications, offering good linearity and current handling capabilities. It is often utilized in audio amplifiers, switching circuits, and various other electronic circuits.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers, power amplifiers, and headphone amplifiers.
  • Switching Circuits: Employed in high-speed switching applications for various electronic devices.
  • DC-DC Converters: Integrated in DC-DC converters for efficient power management.
  • Linear Regulators: Used in linear voltage regulators to provide stable voltage output.
  • Motor Control Circuits: Utilized in motor control circuits for controlling the speed and direction of small motors.

Features:

  • High Current Gain (hFE): Provides significant amplification, enabling efficient signal amplification.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency in switching applications.
  • High Collector Current (IC): Capable of handling substantial collector current, suitable for driving various loads.
  • Excellent Linearity: Ensures accurate signal reproduction in amplifier circuits.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved Amplifier Performance: High current gain ensures efficient signal amplification, resulting in better audio or signal quality.
  • Enhanced Switching Efficiency: Low saturation voltage minimizes power loss, leading to cooler operation and extended battery life in portable devices.
  • Increased Circuit Reliability: Robust design and stable characteristics ensure reliable operation in demanding environments.
  • Reduced Power Consumption: Efficient operation reduces overall power consumption, making it suitable for battery-powered applications.
  • Simplified Circuit Design: High gain simplifies circuit design, reducing the number of components required.

Additional Details:

The KTA1267GRAT is typically supplied in a TO-92 package. Its key electrical characteristics include a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -1.5A, and a power dissipation (PC) of 0.8W. It is crucial to consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper usage and avoid damage to the transistor or associated circuitry. The GRAT likely refers to the specific tape and reel packaging for automated assembly processes. The 'GR' may specify a particular hFE (current gain) bin.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess