EN
  • EN
  • DE

KTA1298

Part No KTA1298
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (LOW FREQUENCY POWER AMPLIFIER, POWER SWITCHING)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193887-KTA1298
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KTA1298 CAD Model

Description

The KTA1298 is a PNP Epitaxial Planar Transistor manufactured by KEC. It is designed for use in various amplifier and switching applications. This transistor features a high collector current capability and is commonly used in audio amplifiers and power management circuits.

Applications

  • Audio Amplifiers: Used as a driver or output stage transistor in audio amplifiers.
  • Switching Circuits: Employed in switching applications for controlling various loads.
  • Power Management Circuits: Suitable for use in DC-DC converters and other power regulation circuits.
  • Motor Control: Used in simple motor control circuits.
  • General Purpose Amplification: Can be used in various small signal amplification stages.

Features

  • High Collector Current: Capable of handling relatively high collector currents.
  • Low Saturation Voltage: Provides efficient switching performance.
  • High fT: Offers good high-frequency performance.
  • Epitaxial Planar Structure: Ensures reliable and stable operation.
  • Available in TO-92 Package: Provides easy mounting on PCBs.

Benefits

  • Versatile Use: Suitable for a wide range of applications due to its electrical characteristics.
  • Efficient Switching: Low saturation voltage minimizes power losses.
  • Reliable Performance: Epitaxial planar structure ensures stable and consistent operation.
  • Easy to Use: Standard TO-92 package simplifies mounting and integration.
  • Cost-Effective: Offers a cost-effective solution for amplification and switching needs.

Technical Specifications

The KTA1298 has a typical collector-emitter voltage rating of -50V and a collector current rating of -800mA. It exhibits a current gain (hFE) typically in the range of 100 to 300. The transition frequency (fT) is typically around 100 MHz. It is crucial to refer to the datasheet for precise electrical characteristics, recommended operating conditions, and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess