EN
  • EN
  • DE

KTA1531T

Part No KTA1531T
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193894-KTA1531T
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTA1531T CAD Model

Description

The KTA1531T is a PNP Epitaxial Planar Transistor from KEC, designed for low-noise amplifier applications. Its key feature is its low noise figure, making it suitable for sensitive signal amplification.

Applications

  • Low-noise amplifiers (LNAs) in communication systems
  • Microphone preamplifiers
  • Audio input stages
  • RF amplifiers
  • Sensor signal amplification

Features

  • Low noise figure (NF)
  • High current gain (hFE)
  • Low collector-emitter saturation voltage
  • High transition frequency (fT)
  • Small signal amplifier

Benefits

  • Provides excellent signal amplification with minimal added noise.
  • Enables clear audio reproduction in preamplifiers.
  • Improves the sensitivity of receiving systems.
  • High gain allows for efficient amplification of weak signals.
  • Cost-effective solution for enhancing signal quality.

Additional Details

The KTA1531T typically comes in a small signal package, such as SOT-23. Key specifications include a collector-base voltage (VCBO), collector-emitter voltage (VCEO), and emitter-base voltage (VEBO). The collector current (IC) is usually in the milliampere range. The noise figure (NF) is a critical parameter, and the datasheet will provide specific values at different frequencies and bias conditions. Always consult the datasheet for precise electrical characteristics and recommended operating conditions.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess