EN
  • EN
  • DE

KTA1940

Part No KTA1940
Manufacturer KEC
Description TRIPLE DIFFUSED PNP TRANSISTOR(HIGH POWER AMPLIFIER)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193912-KTA1940
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTA1940 CAD Model

Description

The KTA1940 is a PNP epitaxial silicon transistor manufactured by KEC (Korea Electronics Co., Ltd). It is designed for use in high-frequency amplifier and switching applications. This transistor offers excellent high-frequency performance and is commonly found in communication equipment and high-speed switching circuits.

Applications:

  • High-Frequency Amplifiers: Used in RF and IF amplifier stages in communication devices.
  • High-Speed Switching Circuits: Employed in high-speed digital circuits where rapid switching is required.
  • Oscillator Circuits: Can be used in oscillator circuits for signal generation.
  • Mixer Circuits: Utilized in mixer stages in radio frequency applications.

Features:

  • PNP Silicon Transistor: A PNP transistor specifically designed for high-frequency applications.
  • Epitaxial Construction: Provides enhanced high-frequency performance.
  • Low Noise Figure: Ensures minimal noise contribution in amplifier applications.
  • High Transition Frequency (fT): Offers excellent high-frequency response.
  • Small Package: Typically available in a small surface-mount package for compact designs.

Benefits:

  • Excellent High-Frequency Performance: Provides superior performance in high-frequency applications.
  • Low Noise: Ensures clean signal amplification with minimal noise.
  • Efficient Switching: Offers efficient and rapid switching in digital circuits.
  • Compact Design: Small package allows for integration in space-constrained applications.

Additional Details:

The KTA1940 typically has a collector-emitter voltage (VCEO) rating around -30V, a collector current (IC) rating of approximately -100mA, and a transition frequency (fT) of around 5 GHz. The noise figure is typically very low, contributing to its suitability for sensitive receiver applications. For detailed specifications, designers should refer to the KEC datasheet. This transistor is commonly used in applications where high-frequency performance and low noise are critical, such as in mobile communication devices, satellite receivers, and high-speed data transmission systems. Ensure proper biasing and impedance matching for optimal performance in high-frequency circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess