EN
  • EN
  • DE

KTC3200-BL-AT

Part No KTC3200-BL-AT
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068131-KTC3200-BL-AT
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC3200-BL-AT CAD Model

Description

The KTC3200-BL-AT is a silicon NPN epitaxial planar transistor manufactured by KEC. It is designed for high-frequency amplification and switching applications. This transistor is commonly used in VHF and UHF oscillators, RF amplifiers, and other high-speed circuits. Its low noise figure and high gain make it suitable for sensitive receiver applications.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits for VHF and UHF bands.
  • Oscillators: Suitable for oscillator circuits in communication devices.
  • High-Frequency Switching: Employed in high-speed switching applications.
  • Mixers: Integrated in mixer circuits for frequency conversion.
  • Communication Devices: Found in various communication devices such as wireless transceivers.

Features

  • High Transition Frequency (fT): Provides excellent high-frequency performance.
  • Low Noise Figure: Ensures low noise amplification, critical for sensitive receiver circuits.
  • High Current Gain (hFE): Delivers good amplification characteristics.
  • Epitaxial Planar Structure: Offers enhanced reliability and performance.
  • NPN Polarity: Suitable for common-emitter and common-collector configurations.

Benefits

  • Excellent High-Frequency Performance: Ideal for RF and high-speed applications.
  • Low Noise Amplification: Minimizes noise in amplification circuits.
  • Reliable Operation: The epitaxial planar structure ensures stable performance.
  • Versatile Use: Can be used in various communication and high-speed applications.
  • Efficient Performance: Designed for optimal performance in demanding circuits.

Additional Details

The KTC3200-BL-AT typically comes in a small signal package such as SOT-23. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and transition frequency (fT). The noise figure is a crucial parameter for low-noise amplifier designs. Adherence to the manufacturer's datasheet is crucial for proper application and to ensure optimal performance. It is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess