EN
  • EN
  • DE

M80C154-1

Part No M80C154-1
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Description 40P DIP 40P DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074491-M80C154-1
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M80C154-1 CAD Model

Description

The OKI/Metcal M80C154-1 is a microcontroller unit (MCU), likely part of OKI Semiconductor's 8-bit microcontroller family. These microcontrollers were commonly used in a variety of embedded systems applications requiring processing capabilities, memory, and input/output (I/O) interfaces. The '-1' likely indicates a specific speed grade or revision of the M80C154.

Applications

  • Industrial Control Systems: Used in various industrial control applications for managing machinery and processes.
  • Consumer Electronics: Integrated into devices such as remote controls, toys, and small appliances.
  • Automotive Systems: Employed in automotive electronics for functions like engine control and dashboard displays.
  • Instrumentation: Utilized in measuring instruments and data acquisition systems.

Features

  • 8-bit CPU: Based on an 8-bit central processing unit (CPU) for executing instructions.
  • On-chip Memory: Integrated with read-only memory (ROM) and random-access memory (RAM) for program storage and data handling.
  • I/O Ports: Equipped with general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Timers/Counters: Included timers and counters for timing events and generating control signals.
  • Serial Communication: Featured serial communication interfaces like UART for data transmission.

Benefits

  • Embedded Control: Provides effective control for a wide range of embedded systems.
  • Cost-Effective: Offers a cost-effective solution for applications requiring basic processing capabilities.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Versatile I/O: Allows for easy interfacing with various external sensors, actuators, and peripherals.

Additional Details

Given the limited information available, it is difficult to specify the exact ROM and RAM sizes, clock speed, and other detailed specifications. However, typical 8-bit microcontrollers of this era would have operated at clock speeds ranging from a few MHz to tens of MHz. The ROM size could range from a few kilobytes to tens of kilobytes, while the RAM size would typically be smaller. The microcontroller likely featured interrupt handling capabilities and a variety of addressing modes. It was probably programmed using assembly language or a high-level language like C, with development tools provided by OKI or third-party vendors.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess