EN
  • EN
  • DE

KTC4369Y

Part No KTC4369Y
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068148-KTC4369Y
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC4369Y CAD Model

Description

The KTC4369Y is an NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is commonly used in a wide range of amplifier and switching applications within electronic circuits. The 'Y' suffix usually indicates a specific gain range or bin.

Applications

  • Audio Amplifiers: Utilized in various stages of audio amplification.
  • Switching Circuits: Functions as a switch in numerous electronic devices.
  • Oscillators: Integrated into oscillator circuits for signal generation.
  • DC-DC Converters: Applied in the switching regulation phase of DC-DC converters.
  • Load Drivers: Responsible for managing power to LEDs, relays, and other loads.

Features

  • NPN Polarity: Standard NPN configuration enhancing broad application compatibility.
  • Epitaxial Planar Structure: Guarantees superior reliability and consistent performance.
  • High Collector Current (Ic): Facilitates handling of moderate current loads.
  • Low Saturation Voltage: Boosts switching efficiency by minimizing power loss.
  • High Transition Frequency: Appropriate for high-frequency-based applications.
  • Lead-Free Package: Eco-friendly, aligning with lead-free standards.

Benefits

  • Versatile Applications: Suitable for a vast range of electronic circuits.
  • Efficient Performance: Decreased saturation voltage ensures minimal power dissipation.
  • Stable Operations: Epitaxial planar construction promotes consistent operational performance.
  • Compact Size: Ideal for deployment in compact electronic designs.
  • Reliable Performance: Engineered for long-term stability and dependability.

Additional Details

The KTC4369Y typically features a TO-92 package. Important specifications include a collector-emitter voltage (Vceo), a collector current (Ic), power dissipation (Pc), and a current gain (hFE). For precise design calculations, verifying these parameters within the official datasheet is vital. It is frequently incorporated into consumer electronics, industrial control systems, and electronic educational kits. The datasheet contains critical safety operating conditions and thermal characteristics vital for ensuring the transistor operates within its designed parameters and avoids damage. Prudent evaluation of voltage, current, and power ratings is crucial for optimal circuit design and maintaining dependable performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess