EN
  • EN
  • DE

MFP1-240RFI

Part No MFP1-240RFI
Manufacturer TT Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078576-MFP1-240RFI
Categories OEM Parts(M-N)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MFP1-240RFI CAD Model

Description

The MFP1-240RFI is a metal film resistor manufactured by TT Electronics. It's designed for precision applications where stability, low noise, and tight tolerances are crucial. Metal film resistors are known for their superior performance compared to carbon film resistors in terms of temperature coefficient and long-term stability.

Applications:

  • Precision Amplifiers: Used in feedback loops and gain-setting circuits of high-precision amplifiers.
  • Test and Measurement Equipment: Employed in multimeters, oscilloscopes, and other instruments requiring accurate resistance values.
  • Medical Devices: Utilized in medical equipment where precision and reliability are paramount.
  • Audio Equipment: Integrated into audio amplifiers and preamplifiers to ensure low noise and accurate signal processing.
  • Control Systems: Used in industrial control systems for precise current and voltage regulation.

Features:

  • Metal Film Construction: Provides excellent stability and low temperature coefficient of resistance (TCR).
  • Tight Tolerance: Offers precise resistance values, typically ±1% or better.
  • Low Noise: Generates minimal noise, ensuring clean signal processing.
  • High Stability: Maintains its resistance value over time and under varying environmental conditions.
  • Flameproof Coating: Provides protection against fire hazards.

Benefits:

  • Improved Accuracy: Precise resistance values ensure accurate circuit performance.
  • Enhanced Stability: Resistance remains stable over a wide temperature range, ensuring consistent operation.
  • Reduced Noise: Low noise characteristics improve signal-to-noise ratio in sensitive circuits.
  • Increased Reliability: Robust construction ensures long-term reliability in demanding applications.
  • Safety Compliance: Flameproof coating enhances safety and protects against fire hazards.

Specifications:

The MFP1-240RFI has a resistance value of 240 ohms. The power rating is an important parameter, indicating the maximum power the resistor can dissipate without exceeding its temperature limits. The temperature coefficient of resistance (TCR) specifies how much the resistance changes with temperature. The resistor is designed to meet industry standards for performance and safety. The typical voltage rating allows for usage in low voltage circuits.

This metal film resistor is manufactured using advanced thin-film technology to achieve its high performance and reliability. It is designed for easy integration into electronic circuits using standard soldering techniques.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess