EN
  • EN
  • DE

LTC0432MTS8T2L

Part No LTC0432MTS8T2L
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071919-LTC0432MTS8T2L
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC0432MTS8T2L CAD Model

Description

LTC0432MTS8T2L: A High-Performance Voltage Regulator from Linear Technology

The LTC0432MTS8T2L is a state-of-the-art voltage regulator component designed and manufactured by Linear Technology, a company renowned for its high-quality power management solutions. This product is engineered to meet the needs of sophisticated electronic systems, providing a stable and reliable power supply to sensitive circuits.

Key Features

  • High Accuracy: The LTC0432MTS8T2L boasts a remarkable output voltage accuracy, ensuring that the powered device operates within its optimal voltage range.
  • Low Dropout Voltage: This regulator is designed to function efficiently even with a minimal difference between the input and output voltages, making it ideal for low-voltage applications.
  • Thermal Protection: With built-in thermal protection, the LTC0432MTS8T2L is safeguarded against overheating, which enhances its reliability and longevity.
  • Adjustable Output: The output voltage can be easily adjusted to meet the specific requirements of the application, providing greater flexibility in design.
  • Low Noise: The design of this voltage regulator minimizes the output noise, which is crucial for noise-sensitive applications such as audio or precision measurement devices.

Applications

The LTC0432MTS8T2L is suitable for a wide range of applications, including but not limited to:

  • Portable electronics where battery life is critical
  • Microprocessor or microcontroller power supplies
  • Low-power data acquisition systems
  • Automotive electronics where reliability under varying conditions is a must

Package and Quality

The LTC0432MTS8T2L comes in a compact TSOT-23 package, which is ideal for space-constrained applications. Linear Technology ensures that each unit meets rigorous quality standards, providing customers with a product that they can depend on for performance and durability.

In summary, the LTC0432MTS8T2L from Linear Technology is a versatile and reliable voltage regulator that offers precision, low noise, and high efficiency, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess