The KTD600K-Y is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in various amplifier and switching applications requiring moderate voltage and current handling capabilities. This transistor is commonly found in consumer electronics, industrial control systems, and power supplies.
Applications
- Audio amplifiers (preamplifiers, power amplifiers)
- Switching circuits
- DC-DC converters
- Motor control circuits
- General-purpose amplification
Features
- NPN Epitaxial Planar Transistor
- High Collector-Emitter Voltage (VCEO)
- High Collector Current (IC)
- Low Saturation Voltage
- High fT (Transition Frequency) for High-Speed Switching
Benefits
- Provides reliable amplification due to its stable electrical characteristics.
- Efficient switching performance reduces power loss in switching applications.
- Compact design allows for space-saving implementation in various electronic devices.
- Offers a cost-effective solution for amplifier and switching circuit designs.
- Easy to implement in standard PCB designs.
Technical Specifications
The following specifications are typical. Refer to the datasheet for detailed parameters.
- Collector-Emitter Voltage (VCEO): Typically around 40V
- Collector-Base Voltage (VCBO): Typically around 60V
- Emitter-Base Voltage (VEBO): Typically around 5V
- Collector Current (IC): Typically around 2A
- Collector Power Dissipation (PC): Typically around 1W
- Operating Temperature Range: -55°C to +150°C
- Transition Frequency (fT): Typically around 100MHz
The KTD600K-Y is typically supplied in a TO-92 package, making it easy to handle and solder onto PCBs. It is important to consult the manufacturer's datasheet for the most accurate and up-to-date specifications, application notes, and handling precautions.