EN
  • EN
  • DE

L7806CV/KIA7806AP-U/P

Part No L7806CV/KIA7806AP-U/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220A
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 710690-L7806CV/KIA7806AP-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7806CV/KIA7806AP-U/P CAD Model

Description

The L7806CV/KIA7806AP-U/P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and regulated 6V output voltage from a higher input voltage. This regulator is widely used in various electronic circuits and systems to ensure a consistent power supply for sensitive components.

Applications

  • Power Supplies: Used in power supply circuits to regulate the output voltage and protect downstream components from voltage fluctuations.
  • Microcontroller Power: Provides a stable 6V supply for microcontrollers, ensuring reliable operation.
  • Sensor Power: Used to power sensors that require a regulated 6V supply voltage for accurate measurements.
  • Linear Regulators: Integrated into linear regulator circuits for stable voltage regulation.
  • Industrial Control Systems: Employed in industrial control systems to provide a reliable power supply for control circuits.
  • Battery Chargers: Used in simple battery chargers to provide a fixed 6V output for charging 6V batteries.

Features

  • Fixed 6V Output: Provides a stable and regulated 6V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Output Transistor Safe-Area Compensation: Ensures safe operation of the output transistor under various load conditions.
  • Requires Only External Components: Requires only a few external components for basic operation.
  • TO-220 Package: Typically available in a TO-220 package for easy mounting and heat dissipation.

Benefits

  • Stable Voltage Supply: Provides a consistent and regulated voltage for sensitive electronic components.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to thermal overload and short circuits.
  • Simplified Circuit Design: Requires only a few external components, simplifying circuit design and reducing cost.
  • Easy to Use: Simple to use and integrate into various electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

Additional Details

The L7806CV/KIA7806AP-U/P is a reliable and cost-effective voltage regulator suitable for a wide range of applications. The regulator's internal protection features and simple design make it an ideal choice for providing a stable 6V power supply in various electronic circuits. A heat sink may be required depending on the input voltage and output current to prevent overheating.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess