EN
  • EN
  • DE

MBR20U150CT

Part No MBR20U150CT
Manufacturer KEC
Description SCHOTTKY BARRIER TYPE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1216066-MBR20U150CT
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR20U150CT CAD Model

Description

The MBR20U150CT is a Schottky Barrier Rectifier from KEC. This device is designed for high-efficiency rectification in power supplies, inverters, and other high-frequency applications. It features a low forward voltage drop and fast switching speed, minimizing power losses and improving system performance.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • High Frequency Inverters

Features:

  • Low Forward Voltage Drop: Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • High Junction Temperature: Allows for operation in demanding environments.
  • Isolated Package: Offers improved thermal performance and electrical isolation.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power losses, leading to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving reliability and reducing the need for heat sinks.
  • Faster Switching: Fast switching speed allows for higher frequency operation, reducing the size and cost of passive components.
  • Enhanced System Reliability: Robust design and high surge current capability enhance system reliability and prevent damage from voltage spikes and transients.
  • Compact Design: The package is designed for efficient heat dissipation in a compact footprint.

Additional Details:

The MBR20U150CT has a maximum repetitive peak reverse voltage (VRRM) of 150V and a maximum average forward rectified current (IF(AV)) of 20A. The forward voltage drop (VF) is typically around 0.85V at the rated forward current. The device is available in a TO-220 package or similar, which provides good thermal performance and easy mounting. The operating temperature range is typically from -65°C to +175°C. This Schottky diode is particularly well-suited for applications where high efficiency, fast switching speeds, and high current handling are critical requirements.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2638 $58.8588
63+ $1.8572 $117.0036
97+ $1.7995 $174.5515
133+ $1.7417 $231.6461
172+ $1.6828 $289.4416
230+ $1.5096 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess