The SMAB36-RTK/P, manufactured by KEC, is a surface mount transient voltage suppressor (TVS) diode. It is designed to protect sensitive electronic components from damage caused by voltage transients, such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.
Applications:
- I/O Port Protection: Protects input/output ports on microcontrollers, microprocessors, and other integrated circuits.
- Data Line Protection: Safeguards data lines in communication systems, networking equipment, and computer peripherals.
- Signal Line Protection: Protects signal lines in industrial control systems, instrumentation, and measurement equipment.
- Power Supply Protection: Provides protection for power supplies against voltage surges and transients.
- Consumer Electronics: Used in consumer electronics devices, such as televisions, set-top boxes, and audio equipment, to protect against voltage spikes.
Features:
- Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs), reducing manufacturing costs.
- Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage to sensitive components.
- Fast Response Time: Quickly clamps transient voltages, ensuring effective protection.
- High Surge Capability: Can withstand high surge currents without degradation or failure.
- RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.
Benefits:
- Enhanced System Reliability: Protects electronic circuits from damage caused by voltage transients, improving the overall reliability of the system.
- Reduced Downtime: Minimizes equipment downtime due to transient voltage failures.
- Cost Savings: Prevents costly repairs and replacements of damaged components.
- Improved Product Performance: Ensures consistent and reliable performance of electronic devices by protecting them from voltage fluctuations.
- Compact Design: The small surface mount package allows for space-saving design in electronic devices.
The SMAB36-RTK/P is characterized by its standoff voltage, clamping voltage, peak pulse current, and capacitance. It is important to consult the manufacturer's datasheet for specific electrical characteristics and application guidelines to ensure proper selection and implementation.