The SN7805D is a positive voltage regulator manufactured by KEC. This three-terminal regulator provides a fixed +5V output voltage, making it a popular choice for a wide range of electronic applications. It is designed to maintain a stable output voltage despite variations in input voltage or load current.
Applications
- Power Supplies
- Battery Chargers
- Microcontroller Power
- Voltage Regulation for Electronic Circuits
- DIY Electronics Projects
Features
- Fixed +5V Output Voltage
- Output Current up to 1A
- Thermal Overload Protection
- Short-Circuit Protection
- Output Transistor Safe-Area Compensation
- Internal Current Limiting
- No External Components Required
Benefits
- Provides a stable and reliable 5V power supply for sensitive electronic components.
- Can deliver up to 1A of output current, suitable for powering many devices.
- Protects itself and connected circuits from overheating damage.
- Prevents damage due to short circuits.
- Enhances the reliability and robustness of the regulator.
- Limits the output current to a safe level.
- Simplifies circuit design and reduces component count.
Additional Details
The SN7805D typically requires an input voltage between 7V and 25V to maintain a stable 5V output. It is packaged in a TO-252 package. Due to its ability to dissipate heat, a heatsink may be required for applications where the regulator is supplying a significant amount of current. The regulator includes built-in protection features that prevent damage from over-temperature and short circuits.
The device is easy to use, requiring minimal external components. The input and output capacitors are recommended for stability, but not strictly required for basic operation. The SN7805D is a cost-effective solution for providing a regulated 5V power supply in various electronic devices and circuits.