Microchip Technology AT28C010E-20BC Overview
The AT28C010E-20BC is a high-performance Electrically Erasable and Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology. This device offers a substantial 1-megabit of storage capacity, making it an ideal solution for applications that require large non-volatile memory storage with the convenience of electrical erasability and reprogrammability.
Key Features
- Memory Size: The AT28C010E-20BC provides a generous 1 Megabit (128K x 8) of memory space, suitable for storing firmware, configuration parameters, or any other data that must be preserved across power cycles.
- Access Time: With an access time of 200 ns, this EEPROM allows for quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
- Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, compatible with most 5V logic systems and ensuring easy integration into a wide range of electronic circuits.
- Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
- Endurance: The EEPROM is rated for a minimum of 10,000 write cycles, ensuring reliable performance over the product's lifespan.
- Data Retention: Data retention is guaranteed for a minimum of 10 years, providing long-term data integrity.
- Temperature Range: It operates within the industrial temperature range, making it robust enough for demanding applications.
- Packaging: The AT28C010E-20BC comes in a 32-lead Ceramic Dual Inline Package (CDIP), providing a durable and reliable housing for the memory chip.
Applications
The AT28C010E-20BC is versatile in its applications, often found in embedded systems, telecommunications, personal computers, and any other systems that require a reliable non-volatile memory solution. Its robustness and reliability make it an excellent choice for critical data storage in industrial and automotive environments as well.
Overall, Microchip's AT28C010E-20BC EEPROM delivers the quality and performance expected from a leading semiconductor manufacturer, making it a top choice for designers and engineers looking for a dependable non-volatile memory solution.