EN
  • EN
  • DE

TIP41CF-U/P

Part No TIP41CF-U/P
Manufacturer KEC
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer KEC
Win Source Part Number 392648-TIP41CF-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP41CF-U/P CAD Model

Description

The TIP41CF-U/P is an NPN Bipolar Junction Transistor (BJT) manufactured by KEC, designed for general-purpose amplification and switching applications. This transistor is commonly used in various electronic circuits where a moderate amount of current and voltage control is required. Its robust design makes it a suitable choice for a wide range of applications.

Applications

  • Audio Amplifiers: Used in the output stages of audio amplifiers to drive speakers or headphones.
  • Power Supplies: Employed in linear power supplies and voltage regulators for stable voltage control.
  • Motor Control: Used in simple motor control circuits to control the speed and direction of small DC motors.
  • Relay Drivers: Functions as a driver to energize and de-energize relays in various control systems.
  • Switching Circuits: Utilized as a general-purpose switch in both digital and analog circuits.

Features

  • NPN Transistor: Standard NPN transistor configuration, suitable for a broad range of applications.
  • High Collector Current: Can handle a continuous collector current of up to 6A.
  • High Collector-Emitter Voltage: Designed to withstand collector-emitter voltages of up to 100V.
  • Low Saturation Voltage: Exhibits low voltage drop during saturation, minimizing power dissipation.
  • Fast Switching Speed: Offers reasonable switching speeds for efficient performance in switching applications.

Benefits

  • Versatility: Suitable for use in both amplification and switching circuits.
  • High Voltage Capability: Capable of handling relatively high voltages, making it suitable for various power applications.
  • Reliability: Provides stable and consistent performance under normal operating conditions.
  • Ease of Use: Simple to incorporate into existing circuit designs due to its standard NPN configuration.
  • Cost-Effective: Offers a good price-to-performance ratio.

The TIP41CF-U/P from KEC is a reliable NPN transistor designed for a variety of general-purpose applications. Its high voltage and current handling capabilities, combined with its robust construction, make it a suitable component in diverse electronic circuits. Whether used in audio amplifiers, power supplies, or motor control circuits, this transistor delivers consistent performance and value.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess