EN
  • EN
  • DE

TMBRF20100CT-U/P

Part No TMBRF20100CT-U/P
Manufacturer KEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100261-TMBRF20100CT-U/P
Categories OEM Parts(T-Z)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMBRF20100CT-U/P CAD Model

Description

The TMBRF20100CT-U/P is a Schottky Barrier Rectifier manufactured by KEC. It is designed for high-efficiency rectification in various power supply and power management applications. This dual common cathode configuration is well-suited for switching power supplies, inverters and other high-frequency circuits.

Applications:

  • Switching Power Supplies: Used as rectifier diodes in the output stage of switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Solar Inverters: Used in solar inverters for converting DC power from solar panels to AC power.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing protection against transient events.
  • High Switching Speed: Enables fast switching speeds, making it suitable for high-frequency applications.
  • Low Leakage Current: Minimizes leakage current, improving efficiency and reducing standby power consumption.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.
  • Dual Common Cathode Configuration: Facilitates efficient full-wave rectification.

Benefits:

  • Increased Efficiency: Low forward voltage drop and low leakage current maximize efficiency in power conversion applications.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation in demanding environments.
  • Improved Performance: Fast switching speed enables high-frequency operation, improving overall system performance.
  • Reduced Power Consumption: Low power losses reduce overall power consumption and heat generation.
  • Environmentally Friendly: Lead-free finish complies with RoHS standards.

Additional Details:

The TMBRF20100CT-U/P typically features a molded plastic package with excellent thermal characteristics. Specific ratings, such as maximum forward current, reverse voltage, and surge current, should be verified in the KEC datasheet for the specific part number. Proper heat sinking may be required to maintain reliable operation at high currents. This rectifier's low forward voltage drop makes it particularly useful in applications where minimizing power dissipation is critical.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess