EN
  • EN
  • DE

Z02W22V-Y

Part No Z02W22V-Y
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411871-Z02W22V-Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W22V-Y CAD Model

Description

The Z02W22V-Y is a transient voltage suppressor (TVS) diode manufactured by KEC. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode offers robust protection and reliable performance in various applications. The 'Y' suffix may indicate a specific packaging or electrical characteristic variant within the Z02W series.

Applications

  • Portable Devices: Protection for smartphones, tablets, and other battery-powered electronics.
  • Data Lines: Safeguarding data communication lines from ESD and voltage transients.
  • I/O Ports: Protecting input/output ports of microcontrollers and other integrated circuits.
  • Lighting Systems: Surge protection for LED lighting and control circuits.
  • Security Systems: Protecting security cameras, alarm systems, and access control devices.

Features

  • Unidirectional TVS Diode: Designed to clamp voltage surges in one direction.
  • Low Leakage Current: Minimizes current leakage in normal operating conditions.
  • High Surge Capability: Capable of withstanding high surge currents without failure.
  • Small Footprint: Allows for compact PCB designs.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Improved Product Reliability: Prevents damage to electronic components caused by voltage surges and ESD.
  • Reduced Warranty Costs: Minimizes the risk of product failures due to transient events, reducing warranty claims.
  • Enhanced System Performance: Protects sensitive circuits from noise and interference caused by voltage transients.
  • Easy Implementation: Simple to integrate into existing circuit designs.

Technical Specifications

While detailed specifications need to be confirmed by consulting the KEC datasheet for the Z02W22V-Y, typical specifications for a TVS diode in this series include:

  • Stand-off Voltage: 22V (approximate, refer to the datasheet)
  • Breakdown Voltage: Voltage at which the diode begins to conduct significantly.
  • Clamping Voltage: Maximum voltage the diode will allow during a surge.
  • Peak Pulse Current: Maximum current the diode can handle during a surge.
  • Operating Temperature: Typically -40°C to +125°C.
  • Package: SOD-323 or similar SMT package.

Note: Consult the official KEC datasheet for Z02W22V-Y for accurate and complete specifications.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess