EN
  • EN
  • DE

Z02W24V-RTK

Part No Z02W24V-RTK
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411876-Z02W24V-RTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W24V-RTK CAD Model

Description

The Z02W24V-RTK is a transient voltage suppressor (TVS) diode manufactured by KEC. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode is part of KEC's broader range of surge protection solutions. The 'RTK' designation typically indicates that it is packaged for automated assembly processes (Reel-to-Reel).

Applications

  • Data Communication Lines: Protecting RS-485, CAN bus, and other data interfaces.
  • Power Supply Inputs: Providing surge protection for DC power inputs to electronic devices.
  • Control Signal Lines: Protecting control signals in industrial automation systems.
  • Medical Equipment: Ensuring patient safety by protecting sensitive medical devices from surges.
  • Networking Equipment: Protecting network devices such as routers, switches, and modems.

Features

  • Unidirectional TVS Diode: Clamps voltage surges in one direction.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • Fast Response Time: Quickly reacts to transient events to provide effective protection.
  • Surface Mount Package: Enables compact circuit designs.
  • RTK Packaging: Designed for automated assembly processes.

Benefits

  • Improved System Reliability: Protects against voltage surges and ESD, increasing overall system reliability.
  • Reduced Downtime: Prevents failures caused by transient events, minimizing downtime and maintenance costs.
  • Extended Product Lifespan: Protects components from electrical stress, extending the lifespan of electronic products.
  • Simplified Manufacturing: RTK packaging streamlines the assembly process.

Technical Specifications

The specific technical specifications for the Z02W24V-RTK are best found in the official KEC datasheet. Typical specifications for TVS diodes of this type include:

  • Reverse Stand-off Voltage (VRWM): 24V (Nominal)
  • Breakdown Voltage (VBR): Voltage at which the diode begins conducting significantly.
  • Clamping Voltage (VC): The maximum voltage allowed across the diode during a surge event.
  • Peak Pulse Current (IPP): The maximum surge current the diode can handle.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Type: SOD-323 or similar.

Note: Always consult the official KEC datasheet for the Z02W24V-RTK to obtain accurate and up-to-date specifications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess