The Z02W4.3V-Y-RTK is a surface-mount Zener diode manufactured by KEC. It is designed to provide precise voltage regulation and overvoltage protection with a Zener voltage of 4.3V. This diode is used in various electronic applications to protect sensitive components from voltage spikes and ensure stable circuit operation.
Applications:
- Voltage regulation in portable electronic devices
- Overvoltage protection in consumer electronics
- Transient voltage suppression in industrial equipment
- Protection of sensitive components in communication devices
- Clamping voltage in power supplies
Features:
- Surface-mount package for automated assembly
- Precise Zener voltage of 4.3V
- Low leakage current
- High surge current capability
- Fast response time
- RoHS compliant
Benefits:
- Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
- Protects sensitive components from voltage spikes and surges, enhancing system reliability.
- Reduces board space requirements due to its small surface-mount package.
- Simplifies assembly process, lowering manufacturing costs.
- Extends the lifespan of electronic devices by preventing damage from overvoltage conditions.
Additional Details:
The Z02W4.3V-Y-RTK has a power dissipation rating of 200mW. Its operating temperature range is -55°C to +150°C. The "Y" likely indicates a specific characteristic, such as a tighter tolerance or different packaging option. The Zener diode is constructed using silicon planar technology.
This diode is particularly effective in protecting microcontrollers and other integrated circuits from damage caused by electrostatic discharge (ESD) and other transient voltage events. Its rapid response time and low clamping voltage ensure the protected components are not exposed to excessive voltage levels.
The Z02W4.3V-Y-RTK offers a reliable and cost-effective solution for voltage regulation and transient voltage suppression. Its stable performance and robust design make it a popular choice for many electronic applications.