The Z02W5.1V-Y-RTK is a surface-mount Zener diode manufactured by KEC. This component is specifically designed for voltage regulation and overvoltage protection in electronic circuits. It provides a stable Zener voltage of 5.1V, safeguarding sensitive components from voltage spikes and surges.
Applications:
- Voltage regulation in consumer electronics devices
- Overvoltage protection in industrial automation equipment
- Transient voltage suppression in telecommunications systems
- Protection of sensitive components in automotive electronic control units (ECUs)
- Clamping voltage in power supplies and battery management systems
Features:
- Surface-mount package for automated assembly and compact design
- Precise Zener voltage of 5.1V for accurate voltage regulation
- Low reverse leakage current to minimize power loss
- High surge current capability to withstand transient voltage events
- Fast response time for effective voltage clamping
- RoHS compliant, ensuring environmental responsibility
Benefits:
- Provides stable and reliable voltage regulation, maintaining consistent circuit performance
- Protects sensitive components from damage due to voltage spikes and surges, extending product lifespan
- Enables efficient use of board space with its small surface-mount footprint
- Simplifies assembly processes, reducing manufacturing costs
- Increases system reliability by mitigating the impact of overvoltage conditions
Additional Details:
The Z02W5.1V-Y-RTK is designed with a power dissipation rating of 200mW. It operates over a temperature range of -55°C to +150°C, making it suitable for use in a variety of environmental conditions. The 'Y' likely denotes a specific production or testing standard.
This Zener diode is particularly useful in safeguarding microcontrollers, integrated circuits, and other sensitive electronic components from damage caused by electrostatic discharge (ESD) and other transient voltage events. Its quick response time and effective clamping action ensure that protected components are not subjected to harmful voltage levels.
The Z02W5.1V-Y-RTK offers a robust and cost-effective solution for voltage regulation and overvoltage protection. Its reliable performance and compact design make it a preferred choice for diverse electronic applications requiring stable voltage clamping at 5.1V.