EN
  • EN
  • DE

470UF25V10

Part No 470UF25V10
Manufacturer Kemet
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128212-470UF25V10
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 470UF25V10 CAD Model

Description

The 470UF25V10 is likely an aluminum electrolytic capacitor manufactured by Kemet. Electrolytic capacitors are commonly used for filtering and energy storage in power supplies and other electronic circuits. The '470UF' likely refers to a capacitance of 470 microfarads, and '25V' indicates a voltage rating of 25 volts. The '10' is likely related to lead spacing or a specific series within Kemet's product line.

Applications

  • Power supply filtering
  • DC-DC converters
  • Audio coupling and decoupling
  • Energy storage in electronic circuits
  • Bypass capacitors

Features

  • Relatively high capacitance value (470µF) for its size
  • 25V voltage rating
  • Aluminum electrolytic construction
  • Polarized capacitor (requires correct polarity in circuit)
  • Suitable for general-purpose applications

Benefits

  • Effective filtering of ripple voltage in power supplies
  • Provides stable voltage in DC-DC converters
  • Helps reduce noise and interference in audio circuits
  • Stores energy for short periods to maintain voltage levels
  • Bypasses unwanted AC signals to ground

Technical Specifications

Here's a general overview of the expected specifications, but refer to Kemet's datasheet for exact values:

  • Capacitance: 470 µF
  • Voltage Rating: 25 VDC
  • Tolerance: Likely ±20%
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for exact range)
  • Leakage Current: Varies with voltage and temperature (refer to datasheet)
  • ESR (Equivalent Series Resistance): Varies with frequency and temperature (refer to datasheet)
  • Ripple Current: Maximum allowable AC current (refer to datasheet)
  • Lifespan: Typically thousands of hours at rated voltage and temperature (refer to datasheet)
  • Case Size: Radial leaded, specific dimensions depend on the series

Important Considerations: Aluminum electrolytic capacitors are polarized, so it is critical to connect them with the correct polarity in the circuit. Reverse polarity connection can damage the capacitor or cause it to explode. Always consult the manufacturer's datasheet for specific parameters such as ESR, ripple current, and operating temperature range to ensure proper and reliable operation in the intended application.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
GE Critical Power
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess