EN
  • EN
  • DE

B45197A2476M409

Part No B45197A2476M409
Manufacturer Kemet
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818543-B45197A2476M409
Ultra Librarian 3D Model Ultra Librarian B45197A2476M409 CAD Model

Description

The Kemet B45197A2476M409 is a high-performance aluminum electrolytic capacitor designed for a wide range of power electronics applications. These capacitors are known for their robust construction, high ripple current capability, and long service life. Kemet is a leading manufacturer of electronic components, and their electrolytic capacitors are trusted in demanding industrial and consumer applications.

Applications

  • Power supplies for industrial equipment.
  • Frequency converters and inverters.
  • Uninterruptible power supplies (UPS).
  • Renewable energy systems (solar inverters, wind turbine converters).
  • Automotive electronics (power management systems).

Features

  • High Capacitance: Provides a large capacitance value for energy storage and filtering.
  • High Ripple Current Capability: Capable of handling significant ripple currents without degradation.
  • Long Service Life: Designed for extended operation in demanding environments.
  • Polarized Design: Electrolytic capacitors are polarized and must be connected with the correct polarity.
  • Robust Construction: Built to withstand harsh operating conditions, including high temperatures and vibration.

Benefits

  • Improved Power Supply Stability: Provides effective filtering and energy storage for stable power delivery.
  • Reduced Downtime: Long service life minimizes the need for frequent replacements.
  • Enhanced System Performance: High ripple current capability allows for efficient operation in demanding applications.
  • Reliable Operation: Robust construction ensures consistent performance in harsh environments.
  • Cost-Effective Solution: Offers a balance of performance and price, making it a viable option for various applications.

Additional Details

The B45197A2476M409 features a capacitance of 47µF and a voltage rating of 250V. It is designed for snap-in mounting. The operating temperature range typically spans from -40°C to +85°C or +105°C, depending on the specific series. The ESR (Equivalent Series Resistance) is an important parameter to consider, as it affects the capacitor's performance at high frequencies. The ripple current rating is typically specified at a given frequency and temperature. For detailed specifications, including ESR values, ripple current ratings, and life expectancy curves, refer to the official Kemet datasheet. This capacitor is RoHS compliant and lead-free.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess