EN
  • EN
  • DE

C0603C100F5GAC7867

Part No C0603C100F5GAC7867
Manufacturer Kemet
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KEMET
Series SMD Comm C0G
Package Tape & Reel
Capacitance 10 pF
Tolerance ±1%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.034" (0.87mm)
Base Product Number C0603C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1314768-C0603C100F5GAC7867
Ultra Librarian 3D Model Ultra Librarian C0603C100F5GAC7867 CAD Model

Description

The C0603C100F5GAC7867 is a ceramic capacitor manufactured by Kemet. Ceramic capacitors are passive electronic components that store energy in an electric field created between two conductive plates separated by a ceramic dielectric. The 'C0603' indicates the case size, which is a standard EIA (Electronic Industries Alliance) size. This particular capacitor is known for its small size, stability, and reliability, making it suitable for a wide array of applications.

Applications:

  • Bypass Capacitors: Used to bypass unwanted AC signals to ground, reducing noise and improving signal integrity.
  • Decoupling Capacitors: Employed to provide a stable voltage supply to integrated circuits (ICs) by filtering out voltage fluctuations.
  • Filtering: Utilized in filter circuits to remove unwanted frequencies from a signal.
  • Timing Circuits: Found in timing circuits to control the timing of events.
  • Energy Storage: Used for storing electrical energy in various electronic devices.

Features:

  • Small Size: Allows for use in compact electronic devices.
  • High Capacitance Stability: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • High Reliability: Offers stable and reliable performance.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing.

Benefits:

  • Noise Reduction: Reduces noise and improves signal integrity in electronic circuits.
  • Stable Voltage Supply: Provides a stable voltage supply to ICs, preventing malfunctions.
  • Improved Circuit Performance: Enhances the performance of circuits by filtering out unwanted frequencies and providing stable timing.
  • Compact Design: Allows for integration into small and portable devices.
  • Simplified Manufacturing: Simplifies manufacturing with its surface mount design.

The capacitance value is 10pF (picoFarads), and the voltage rating is 50V. The dielectric material is typically a general-purpose ceramic. Consult the Kemet datasheet for precise specifications, including tolerance, temperature coefficient, and other critical parameters for design considerations.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess