EN
  • EN
  • DE

LM3671TL-2.8/NOPB

Part No LM3671TL-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.8V 0.6A SYNC 5USMD / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 2.8V 0.6A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 2.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 778987-LM3671TL-2.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3671
Introduction Date January 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3671TL-2.8/NOPB CAD Model

Description

Product Overview

The LM3671TL-2.8/NOPB is a highly efficient, low-power step-down DC-DC converter from Texas Instruments, designed to meet the rigorous power supply requirements of portable and wireless devices. Its compact size and advanced features make it an ideal choice for space-constrained applications that demand a high-performance power management solution.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, suitable for powering a wide range of low-voltage components.
  • High Efficiency: With an efficiency rating of up to 95%, the LM3671TL-2.8/NOPB ensures minimal power loss during conversion, extending battery life in portable devices.
  • Load Capability: It is capable of delivering up to 600mA of load current, making it suitable for a variety of medium-power applications.
  • Advanced Power Saving: The converter features an automatic power-save mode that reduces quiescent current during light-load conditions, further conserving energy.
  • Fast Transient Response: The device's innovative design allows for rapid response to changing loads, maintaining stable output voltage even during sudden shifts in demand.
  • Low Ripple: Output voltage ripple is minimized, ensuring clean power delivery to sensitive electronic components.

Applications

The LM3671TL-2.8/NOPB is suitable for a variety of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless and DSL Modems
  • MP3 Players
  • Portable Media Players
  • Handheld Devices

Package and Quality

Encased in a tiny 5-pin SOT-23 package, the LM3671TL-2.8/NOPB is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. The device is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. Furthermore, it carries the NOPB designation, indicating that it is provided in a "no lead" (Pb-free) finish, suitable for eco-friendly manufacturing processes.

Conclusion

The LM3671TL-2.8/NOPB from Texas Instruments is a versatile and efficient power management solution that meets the needs of today's portable electronics. With its high efficiency, low quiescent current, and fast transient response, it stands out as an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3924 $56.9620
11+ $9.3477 $102.8247
17+ $9.0555 $153.9435
23+ $8.7634 $201.5582
30+ $8.4713 $254.1390
40+ $7.5950 $303.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess