EN
  • EN
  • DE
  • IT

C4ATMBW5100A3NJ

Part No C4ATMBW5100A3NJ
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 10UF 5% 850VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203207-C4ATMBW5100A3NJ
Win Source Part Number Cross
Manufacturer KEMET
Category Capacitors Film Capacitors
Series C4AT
Package Bulk
Product Status Active
Capacitance 10 µF
Tolerance ±5%
Voltage Rating - AC 450V
Voltage Rating - DC 850V
Ultra Librarian 3D Model Ultra Librarian C4ATMBW5100A3NJ CAD Model

Description

10 µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Radial - 4 Leads

You May Also Be Interested in

Kemet
CAP FILM 1.5UF 20% 560VDC RADIAL
Lowest to $0.3512
Kemet
CAP FILM 33UF 5% 250VDC RADIAL
Lowest to $26.2690
EPCOS (TDK)
CAP FILM 0.015UF 5% 1.6KVDC RAD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 10UF 10% 50VDC 10DIP
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 63VDC 2220
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.2934
Kemet
CAP FILM 2200PF 10% 1.5KVDC RAD
Lowest to $0.3879
Kemet
CAP FILM 6.8UF 5% 250VDC RAD
Lowest to $12.2181
Wurth Electronics Inc
CAP FILM 1UF 10% 275VAC RADIAL
Lowest to $1.8720

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess