EN
  • EN
  • DE

EFS(10)-240X240T0800

Part No EFS(10)-240X240T0800
Manufacturer Kemet
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF EMI FLEX SUPPRESSOR SHEET  /  RF EMI series X X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials
Mfr KEMET
Series EFS
Package Bulk
Storage/Refrigeration Temperature 104°F (40°C) or Below
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3921.90.4090
Other Names UFSEFS100AT080,399-19224
Standard Package 10
Win Source Part Number 1059788-EFS(10)-240X240T0800
Ultra Librarian 3D Model Ultra Librarian EFS(10)-240X240T0800 CAD Model

Description

The Kemet EFS(10)-240X240T0800 is a high-quality RFI and EMI shielding and absorbing material that is designed for use in a wide range of applications.

  • Package: bulk
  • Length and width: 240mm x 240mm
  • Description: EFS(10)-240X240T0800 is a reliable and efficient material that can be used to shield and absorb electromagnetic interference
  • Supplier: Kemet, a leading manufacturer of electronic components

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI ABSORB SHEET 36\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBER SHEET 12X36
Need more? Email Us
3M
RF SHIELD SHEET 24.016"X18.11"
Need more? Email Us
Laird Technologies, Inc.
RF ABSORB SHEET 12.008\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORB SHEET .050X12X12
Need more? Email Us
Laird Technologies, Inc.
RF ABSORB SHEET 12.008\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBER SHEET 12X36
Need more? Email Us
Laird Technologies, Inc.
EMOW SILSD MON DC
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET Self-Adhesive X X 0.008" (0.20mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess