EN
  • EN
  • DE

PFR5122F100L16

Part No PFR5122F100L16
Manufacturer Kemet
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084650-PFR5122F100L16
Categories OEM Parts(O-R)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PFR5122F100L16 CAD Model

Description

The PFR5122F100L16 is a precision film resistor manufactured by Kemet. These resistors are designed for applications demanding high stability, tight tolerances, and low temperature coefficients.

Applications

  • Precision analog circuits
  • Test and measurement equipment
  • Medical instrumentation
  • Audio equipment
  • Industrial control systems

Features

  • Resistance value of 10 Ohms
  • Power Rating of 0.25W
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
  • Flame retardant epoxy coating
  • Radial leaded package

Benefits

  • Provides accurate and consistent resistance values.
  • Maintains stable performance over a wide range of temperatures.
  • Suitable for through-hole mounting.
  • Offers reliable performance in demanding applications.
  • Flame retardant coating enhances safety.

Additional Details

The PFR5122F100L16 resistor is designed for through-hole mounting. Its robust construction and flame-retardant epoxy coating ensure reliable performance and safety in demanding environments. The resistor is suitable for use in a variety of precision analog circuits, including voltage dividers, current sensing circuits, and feedback networks. The radial leaded package provides easy installation and allows for efficient heat dissipation. The combination of its tight tolerance and low TCR makes it an excellent choice for applications where accuracy and stability are critical. The resistor’s performance characteristics make it a reliable component for long-term operation. The resistance element is typically a metal film deposited on a ceramic core, providing a stable and precise resistance value.

You May Also Be Interested in

Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess