EN
  • EN
  • DE

PHE448SB3150JR06

Part No PHE448SB3150JR06
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 150PF 5% 2KVDC RADIAL  /  150 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP) Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Standard Package 1,000
Win Source Part Number 1048972-PHE448SB3150JR06
Other Names 399-PHE448SB3150JR06
HTSUS 8532.25.0030
ECCN EAR99
REACH Status REACH Unaffected
MSL Level Not Applicable
Base Product Number PHE448
Applications High Frequency, Switching; High Pulse, DV/DT
Lead Spacing 0.591" (15.00mm)
Termination PC Pins
Height - Seated (Max) 0.413" (10.50mm)
Dimension 0.709" L x 0.217" W (18.00mm x 5.50mm)
Package / Case Radial
Mounting Type Through Hole
Temperature Range - Operating -55°C ~ 105°C
Dielectric Material Polypropylene (PP)
Voltage Rating - DC 2000V (2kV)
Voltage Rating - AC 700V
Tolerance ±5%
Capacitance 150 pF
Package Box
Series PHE448
Mfr KEMET
Category Capacitors>Film Capacitors
Ultra Librarian 3D Model Ultra Librarian PHE448SB3150JR06 CAD Model

Description

The Kemet 1048972-PHE448SB3150JR06 is a high-quality film capacitor that is designed to provide reliable performance in a wide range of electronic applications.

  • Series: PHE448
  • Capacitance: 150 picofarads
  • Voltage Rating: 700 volts AC and 2000 volts DC
  • Tolerance: plus or minus 5 percent
  • Mounting: through a hole

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess