EN
  • EN
  • DE

PHE448SB4180JR06

Part No PHE448SB4180JR06
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347690-PHE448SB4180JR06
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE448SB4180JR06 CAD Model

Description

The PHE448SB4180JR06 is a polypropylene film capacitor manufactured by Kemet. It belongs to the PHE448 series, which is designed for demanding applications requiring high reliability, long life, and stable performance under harsh environmental conditions.

Applications:

  • DC-link circuits
  • Power factor correction (PFC)
  • Snubber circuits
  • Renewable energy inverters (solar, wind)
  • High-frequency power converters
  • Induction heating systems

Features:

  • Metallized polypropylene film construction
  • Self-healing properties
  • High ripple current capability
  • Excellent dV/dt capability
  • Low equivalent series resistance (ESR)
  • Long operational life
  • Flame-retardant epoxy resin coating

Benefits:

  • High reliability in demanding environments
  • Reduced maintenance costs due to long life expectancy
  • Stable performance across a wide range of operating conditions
  • Improved safety due to flame-retardant construction
  • Suitable for high-frequency applications due to low ESR
  • High ripple current handling capability

Additional Details:

The PHE448SB4180JR06 capacitor has a capacitance of 0.18 µF, a voltage rating of 630 VDC, and a capacitance tolerance of ±5%. It operates over a temperature range of -40°C to +105°C. The metallized polypropylene film dielectric provides low losses and high insulation resistance. The self-healing properties ensure long-term reliability by allowing the capacitor to recover from transient overvoltage events. The epoxy resin coating provides environmental protection and flame retardancy. This capacitor is well-suited for use in power electronics, industrial equipment, and renewable energy systems where high performance and reliability are critical.

You May Also Be Interested in

Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess