EN
  • EN
  • DE
  • IT

R413I21000000M

Part No R413I21000000M
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 10000PF 20% 1KVDC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 24 Weeks
Features 10000 pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Manufacturer Kemet
Series R41
Package Bulk
Operating Temperature Range -40°C ~ 110°C
Mounting Through Hole
Package Radial
Family Name R413I
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Other Part Number 399-5474, 413I21000000M
Quantity per package 2000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890929-R413I21000000M
Ultra Librarian 3D Model Ultra Librarian R413I21000000M CAD Model

Description

The Kemet R41 series capacitor is a high-quality component that is ideal for use in electronic circuits that require high capacitance values.

  • Capacitance: 10000 pF
  • Voltage Rating: 300V or 1000V (1kV)
  • Material: Polypropylene (PP), Metallized
  • Package: Radial
  • Mounting: Through-Hole
  • Family Name: R413I
  • Temperature Range: -40°C to 110°C

You May Also Be Interested in

Kemet
CAP FILM SMD PEN / Film Capacitor
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 100VDC 1812
Lowest to $0.5466
Kemet
CAP FILM 55UF 5% 700VDC RADIAL
Lowest to $35.6242
EPCOS (TDK)
CAP FILM 0.22UF 1.25KVDC SCRW
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $1.1409
EPCOS (TDK)
CAPACITOR MKT RADIAL CRIMPED / Film Capacitor
Need more? Email Us
Panasonic
CAP FILM 100PF 2% 16VDC 0603
Lowest to $0.2698
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $2.2052

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5387 $56.5635
255+ $0.4421 $112.7355
395+ $0.4283 $169.1785
545+ $0.4144 $225.8480
700+ $0.4006 $280.4200
940+ $0.3592 $337.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess