EN
  • EN
  • DE

SMP253MA4330MT1

Part No SMP253MA4330MT1
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 329560-SMP253MA4330MT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP253MA4330MT1 CAD Model

Description

The SMP253MA4330MT1 is a multilayer ceramic capacitor (MLCC) from Kemet, designed for surface mount applications. This capacitor offers a balance of high capacitance value and small size, making it suitable for a wide range of electronic circuits.

Applications

  • Bypass Capacitors: Provides a low impedance path for AC signals, reducing noise on power lines.
  • Decoupling Capacitors: Filters out unwanted noise and voltage fluctuations in digital and analog circuits.
  • Filtering: Used in filter circuits to remove unwanted frequencies.
  • Timing Circuits: Used in timing circuits for frequency control.
  • General Purpose Applications: Suitable for a variety of applications requiring stable and reliable capacitance.

Features

  • High Capacitance Value: Offers a significant capacitance value in a small package.
  • Surface Mount Technology (SMT): Designed for easy mounting on printed circuit boards (PCBs).
  • Multilayer Ceramic Construction: Provides stable performance over a wide range of temperatures and frequencies.
  • Small Size: Allows for high-density circuit designs.
  • RoHS Compliant: Compliant with environmental regulations for hazardous substances.

Benefits

  • Effective Noise Reduction: Reduces noise and voltage fluctuations in electronic circuits, improving performance.
  • Stable Performance: Provides stable capacitance over temperature and frequency, ensuring reliable operation.
  • Simplified Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Compact Design: Small size allows for high-density circuit designs, saving board space.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental standards.

Additional Details

The SMP253MA4330MT1 is commonly used in power supply circuits, signal processing circuits, and digital logic circuits. Its low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) contribute to efficient performance. The capacitor is available in standard EIA case sizes.

Technical Specifications (Typical):

  • Capacitance: 25 µF
  • Voltage Rating: 16V
  • Tolerance: 20%
  • Dielectric Material: X5R
  • Case Size: 1210

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess