EN
  • EN
  • DE

T340D107M010AS

Part No T340D107M010AS
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT RAD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr KEMET
Series *
Package Bulk
Product Status Active
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0080
Win Source Part Number 351370-T340D107M010AS
Ultra Librarian 3D Model Ultra Librarian T340D107M010AS CAD Model

Description

The Kemet T340D107M010AS is a solid tantalum capacitor designed for general-purpose applications requiring stable performance and reliable operation. This capacitor features a molded case and utilizes a solid tantalum electrolytic, providing excellent electrical characteristics across a broad range of operating conditions.

Applications

  • Bypass Capacitors: Used to reduce noise and ripple in power supplies and electronic circuits.
  • DC Blocking: Prevents DC current from flowing between circuits while allowing AC signals to pass.
  • Filtering: Smooths out voltage fluctuations in electronic circuits.
  • Timing Circuits: Utilized in timing applications where stable capacitance is required.
  • General Purpose Coupling: Connecting different stages of an electronic circuit.

Features

  • Solid Tantalum Electrolytic: Offers stable electrical characteristics and long operational life.
  • Molded Case: Provides mechanical protection and allows for easy handling and mounting.
  • High Capacitance Stability: Maintains capacitance values over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation within the capacitor.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Reliable Performance: Solid tantalum construction ensures dependable operation in various environments.
  • Compact Size: Enables high-density mounting on circuit boards.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Excellent Stability: Maintains consistent performance even under varying operating conditions.
  • Reduced Noise: Effective in reducing noise and ripple in electronic circuits, leading to improved system performance.

Specifications

The T340D107M010AS has a capacitance value of 100µF (microfarads) with a tolerance of ±20%. The rated voltage is 10V DC. Its operating temperature range is typically from -55°C to +125°C. This capacitor's construction provides inherent resistance to vibration and shock, making it suitable for applications where mechanical stresses are present. The case size is standard for tantalum capacitors, allowing for interchangeability with other similar components.

The T340D107M010AS is an excellent choice for engineers and designers seeking a robust and reliable capacitor for diverse electronic applications. Its combination of stable performance, compact size, and long lifespan makes it a valuable component in modern electronic designs. Kemet's commitment to quality ensures that this capacitor meets stringent industry standards and provides consistent performance.

You May Also Be Interested in

AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $13.1955
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $0.3252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess