EN
  • EN
  • DE

T494D157M010AS

Part No T494D157M010AS
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993118-T494D157M010AS
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T494D157M010AS CAD Model

Description

The T494D157M010AS is a tantalum surface mount capacitor manufactured by Kemet. It is part of the T494 series, known for its high reliability and stable performance in demanding applications. This capacitor is designed for general purpose use in a wide range of electronic circuits.

Applications

  • Bypass Capacitors: Used to filter out unwanted noise and voltage spikes in electronic circuits.
  • Decoupling Capacitors: Employed to provide a stable voltage source for integrated circuits, reducing voltage fluctuations.
  • Filtering Applications: Used in power supplies and signal processing circuits to smooth out voltage and current variations.
  • General Purpose Coupling: Can be used to couple signals between different stages of an electronic circuit.
  • Timing Circuits: Suitable for timing applications where precise and stable capacitance is required.

Features

  • Capacitance: 150 µF (Microfarads).
  • Voltage Rating: 10 VDC (Volts Direct Current).
  • Case Size: D Case (EIA 7343-31).
  • Tolerance: ±20%.
  • ESR (Equivalent Series Resistance): Specified ESR value depending on the datasheet. The lower the ESR, the better the capacitor performs in high-frequency applications.
  • Operating Temperature Range: Typically -55°C to +125°C.
  • Termination: Surface Mount (SMD).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • High Reliability: Tantalum capacitors are known for their stable performance and long lifespan.
  • Small Size: SMD design allows for high-density circuit layouts.
  • Stable Performance: Provides consistent performance over a wide range of temperatures and frequencies.
  • Low ESR: Minimizes power loss and heat generation, improving circuit efficiency.
  • RoHS Compliance: Environmentally friendly due to the absence of hazardous substances.

Additional Details

The T494 series from Kemet is designed to meet the demanding requirements of modern electronic devices. This particular capacitor, the T494D157M010AS, features a D case size, which offers a good balance between capacitance and physical dimensions. Its 150µF capacitance and 10V voltage rating make it suitable for a wide array of applications. The surface mount design simplifies the assembly process and reduces the overall size of the circuit board.

Tantalum capacitors are polarized, meaning they must be connected with the correct polarity in the circuit. Reversing the polarity can damage the capacitor and potentially the entire circuit. Always refer to the datasheet for specific ESR values and other performance characteristics. The capacitor's construction utilizes tantalum powder, which is sintered to form a porous anode. A dielectric layer of tantalum pentoxide (Ta2O5) is then formed on the anode surface. This dielectric layer provides the insulating properties of the capacitor.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess