EN
  • EN
  • DE

T520B157M003AE035

Part No T520B157M003AE035
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195704-T520B157M003AE035
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520B157M003AE035 CAD Model

Description

The T520B157M003AE035 is a solid electrolytic capacitor from Kemet's T520 series, offering high performance and reliability. Designed with a polymer cathode, it delivers low ESR (Equivalent Series Resistance) and stable capacitance over a wide range of temperatures and frequencies. This capacitor is ideally suited for demanding applications, including DC-DC converters, power management circuits, and high-frequency filtering where efficiency and stability are paramount.

Applications:

  • DC-DC Converters: Used for input and output filtering to minimize ripple and noise.
  • Power Management Units (PMUs): Provides decoupling and energy storage within PMU circuitry.
  • Bulk Capacitance: Supplies bulk capacitance for voltage stabilization in various electronic systems.
  • High-Frequency Filtering: Effective in filtering high-frequency noise in sensitive electronic circuits.
  • Embedded Systems: Power supply decoupling and filtering for microcontrollers and other critical components.

Features:

  • Capacitance: 150 µF (Microfarads)
  • Voltage Rating: 3 V (Volts)
  • ESR: 35 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: B Case (EIA 3528 Metric)
  • Termination: Surface Mount (SMD)
  • Polymer Cathode Technology: Ensures low ESR and improved reliability compared to traditional MnO2 capacitors.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Delivers excellent electrical characteristics for demanding electronic applications.
  • Low ESR: Minimizes power dissipation and enhances ripple current handling capabilities.
  • Stable Capacitance: Maintains consistent capacitance across a broad spectrum of temperatures and voltages.
  • Long Life: Offers superior long-term reliability and operational longevity.
  • Space Saving: High volumetric efficiency enables compact and efficient designs.

Additional Details:

The Kemet T520B157M003AE035 capacitor is designed with a polymer cathode, which provides significant advantages over conventional MnO2 cathodes, particularly in applications requiring low ESR and high ripple current capability. The 'B' case size (3528 metric) offers a compact footprint suitable for various PCB layouts. It is frequently employed in high-frequency switching power supplies, where low impedance and stable performance are critical. Its surface mount design allows for automated assembly, reducing manufacturing costs. It is recommended to consult the Kemet datasheet for comprehensive performance data, soldering guidelines, and reliability information prior to incorporating this capacitor into your designs. The part is typically supplied on tape and reel for automated pick and place assembly. The device is also halogen-free, enhancing its environmental compatibility.

You May Also Be Interested in

Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $3.1391
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess