EN
  • EN
  • DE

T520B336M008AE035

Part No T520B336M008AE035
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195725-T520B336M008AE035
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520B336M008AE035 CAD Model

Description

The KEMET T520 series is a high-performance polymer tantalum capacitor designed for demanding applications requiring high volumetric efficiency, low ESR, and excellent high-frequency performance. The T520B336M008AE035 specifically denotes a 33µF capacitance, 8V voltage rating, and an ESR of 35 mΩ. These capacitors utilize a conductive polymer cathode, which provides significant advantages over traditional MnO2 tantalum capacitors.

Applications

  • DC-DC Converters: Used for input and output filtering to reduce voltage ripple and noise.
  • Power Management Circuits: Employed for stable power delivery in various electronic devices.
  • High-Frequency Decoupling: Provides effective decoupling for sensitive integrated circuits.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other mobile devices due to their small size and high performance.
  • Networking Equipment: Used in routers, switches, and other networking devices for power supply filtering and decoupling.

Features

  • Conductive Polymer Cathode: Offers lower ESR and improved reliability compared to MnO2 capacitors.
  • Low ESR (35 mΩ): Minimizes power loss and improves circuit efficiency.
  • High Volumetric Efficiency: Provides high capacitance in a small package.
  • Stable Capacitance Over Temperature and Voltage: Ensures consistent performance across a wide range of operating conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: Lower ESR results in reduced voltage ripple and improved transient response.
  • Increased Reliability: Conductive polymer cathode eliminates the risk of ignition failure associated with MnO2 capacitors.
  • Miniaturization: High volumetric efficiency allows for smaller and lighter designs.
  • Longer Lifespan: The robust design and stable materials contribute to a longer operational life.
  • Reduced Power Consumption: Lower ESR minimizes power dissipation, leading to increased energy efficiency.

Additional Details

The T520B336M008AE035 capacitor utilizes a molded case for enhanced mechanical protection and environmental stability. It is designed for surface mount technology (SMT) assembly. The operating temperature range typically spans from -55°C to +105°C. The part is lead-free and compatible with modern soldering processes. This capacitor offers excellent performance characteristics, making it suitable for demanding industrial and consumer applications. The ripple current rating should be carefully considered during design to ensure reliable operation. Detailed datasheets are available from KEMET, providing comprehensive specifications and performance curves.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess