EN
  • EN
  • DE
Part No 1016
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATTERY HOLDER 1/2AA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size 1/2AA
Number of Cells 1
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.585" (14.86mm)
Temperature Range - Operating -50°C ~ 145°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536666-1016
Ultra Librarian 3D Model Ultra Librarian 1016 CAD Model

Description

N

You May Also Be Interested in

MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.7748
Keystone Electronics
BATT HLDR COIN 20MM 1/2 CELL SMD
Need more? Email Us
Keystone Electronics
BATT CONNECTOR SNAP 9V 8\
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 23MM PC PIN
Need more? Email Us
Bulgin
BATT HOLDER AA 4 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT CONTACT SPRING MULTIPLE SMD
Need more? Email Us
Bulgin
BATTERY HOLDER 9V PC PIN
Need more? Email Us
Keystone Electronics
BATTERY .020\
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 12MM SMD
Lowest to $0.9454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess