EN
  • EN
  • DE

AA4040RWC/Z

Part No AA4040RWC/Z
Manufacturer Kingbright Corporation
Catalog Hard To Find
Description 4.0x4.0mm RIGHT ANGLE SURFACE MOUNT LED LAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kingbright Corporation
Win Source Part Number 1134886-AA4040RWC/Z
Manufacturer Homepage www.us.kingbright.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AA4040RWC/Z CAD Model

Description

The AA4040RWC/Z is a surface mount LED manufactured by Kingbright Corporation. It is a red emitting LED with a water clear lens, designed for various indicator and display applications.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices.
  • Backlighting: Can be used for backlighting applications.
  • Display Panels: Suitable for use in small display panels.
  • Automotive Lighting: Applicable in automotive interior lighting.

Features:

  • Red Emitting Color: Emits red light.
  • Water Clear Lens: Provides high luminous intensity.
  • Surface Mount Package: Designed for surface mount assembly.
  • Compact Size: Small form factor allows for high-density mounting.

Benefits:

  • Clear Indication: High luminous intensity ensures clear visibility.
  • Easy Assembly: Surface mount package allows for easy and efficient assembly.
  • Space Saving: Compact size enables space-saving designs.
  • Long Lifespan: LEDs generally offer a long operational lifespan.

Additional Details:

The AA4040RWC/Z LED has a typical forward voltage and forward current rating. Its luminous intensity is specified in millicandelas (mcd). The viewing angle is also a key specification, determining the spread of light emitted. It is important to consult the Kingbright datasheet for specific electrical and optical characteristics, as well as recommended soldering profiles. The 'Z' likely refers to a specific binning or packaging variation. This LED is commonly used in applications requiring a bright, compact red light source.

Proper current limiting resistors should be used in series with the LED to prevent damage from excessive current flow. The surface mount package is compatible with standard reflow soldering techniques.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess