The 37VF020-90-3C-WH is a 2-Megabit (256K x 8) Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It operates at 3.0-3.6V and features a 90 ns access time. This device utilizes SST's SuperFlash technology, known for its high endurance and data retention.
Applications
- Embedded systems
- Consumer electronics
- Data storage
- Firmware storage
- Microcontroller program memory
Features
- Fast Read Access Time: 90 ns
- Single Voltage Read and Write Operations: 3.0-3.6V
- Low Power Consumption: Active Read Current: 15 mA (typical)
- Sector Erase Capability: Uniform 4 KByte sectors
- Endurance: 100,000 cycles (typical)
Benefits
- Provides fast and reliable data storage
- Simplifies system design with single voltage operation
- Extends battery life in portable applications due to low power consumption
- Offers flexible memory management with sector erase capability
- Ensures long-term data integrity with high endurance and data retention
Additional Details
The SST37VF020-90-3C-WH device is available in various packages, including PLCC32 and TSOP32. It offers a typical data retention of over 100 years. It's commonly used in applications requiring non-volatile memory storage, such as set-top boxes, network devices, and industrial control systems. The device's fast access time and low power consumption make it suitable for performance-critical applications.
This flash memory chip supports JEDEC standards for pinout and command sets. Its robust design ensures reliable operation in a wide range of environmental conditions. The device also features a hardware data protection scheme to prevent accidental write operations.