EN
  • EN
  • DE
  • IT

AP1608MGC

Part No AP1608MGC
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description Green 1.6 x 0.8 x 1.1 mm 120° Clear 70 mcd 2.1 V SMT Chip LED Lamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Color Green
Forward Current 20 mA
Forward Voltage 2.1 V
Illumination Color Green
Lead Free Yes
Lens Color Clear
Lens Style Clear
Luminous Intensity 70 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Viewing Angle 120 °
Wavelength 568 nm
Win Source Part Number 968418-AP1608MGC
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP1608MGC CAD Model

Description

The Kingbright Corporation AP1608MGC LED is a surface mount device (SMD) with a clear lens and a green illumination color.

  • Mounting Type: SMD (SMT)
  • Lens Style/Color: Clear
  • Illumination Color: Green
  • Forward Voltage: 2.1 V
  • Forward Current: 20 mA
  • Luminous Intensity: 70 mcd
  • Viewing Angle: 120 degrees
  • Wavelength: 568 nm
  • Category: Optics - LEDs - Light Pipes
  • Case/Package: 0603
  • Popularity: Low
  • Supply & Demand Status: Shortage
  • Operating Temperature - Max: 85 degrees Celsius
  • RoHS: Yes
  • Operating Temperature - Min: -40 degrees Celsius

You May Also Be Interested in

Broadcom Limited
LED RED CLEAR T-1 3/4 T/H / Red 626nm LED Indication - Discrete 2.1V Radial
Lowest to $0.3211
Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND
Need more? Email Us
TT Electronics
LED RGB DIFFUSED 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 530nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 4-PLCC
Need more? Email Us
Kingbright Corporation
Led Blue Blue Water Clear
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Kingbright
LED GREEN/RED CLEAR 4SMD / Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)
Lowest to $0.3739
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
Lite-On Inc.
LED GREEN CLEAR 2PLCC SMD / Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Lowest to $0.0660
Bivar Inc.
LIGHT PIPE VERT 0.500" FLAT FACE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2972 $56.4680
460+ $0.2439 $112.1940
715+ $0.2363 $168.9545
980+ $0.2287 $224.1260
1,270+ $0.2211 $280.7970
1,700+ $0.1981 $336.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess