EN
  • EN
  • DE

DF3SGD

Part No DF3SGD
Manufacturer Kingbright Corporation
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED LGT BAR 19.9X6.8MM GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Wavelength - Peak 565nm
Configuration Bar - Single, DIP
Current 25mA
Millicandela Rating 60mcd
Lens Type Diffused, Tinted
Lens Style Rectangle with Flat Top
Lens Size 19.90mm x 6.80mm
Voltage Rating 2.2V
Mounting Type Through Hole
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1566337-DF3SGD
Ultra Librarian 3D Model Ultra Librarian DF3SGD CAD Model

Description

DF3SGD from Kingbright Corporation is a through-hole single bar graph LED indicator designed for clear visual status indication on control panels, industrial equipment, instrumentation, and embedded hardware. With a green diffused tinted rectangular lens and DIP-style configuration, it is well suited for designers who need a simple, board-mounted indicator that is easy to assemble and visible in operator-facing applications. This type of optoelectronic component is commonly used for power, signal, level, and process indication in legacy and new through-hole designs where serviceability and mechanical stability matter. Based on the provided data, DF3SGD is currently in shortage, which raises procurement considerations for production planning and buffer stock strategy. Lifecycle status is listed as unknown, so engineers should confirm long-term availability directly with the manufacturer or authorized sources before locking it into new programs. RoHS compliance information is not available from the provided specifications, and compliance should be verified through official datasheets or manufacturer documentation.

You May Also Be Interested in

Dialight
564-0100-332F Dialight LED Circuit Board Indicators CBI 3MM TRE LEVEL datasheet, inventory, & pricing.
Lowest to $7.2762
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Bivar Inc.
LED CBI 5MM GRN/RED THROUGH HOLE
Need more? Email Us
QT Brightek (QTB)
LED CBI 3MM 2X4 YELLOW DIFF RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Dialight
551-0207F Dialight LED Circuit Board Indicators HI EFF GREEN DIFF datasheet, inventory, & pricing.
Lowest to $0.2911
Schurter Inc.
HOLDER LED 3MM GREEN RA
Need more? Email Us
Kingbright Corporation
6.8X19.9MM GAALAS LED LIGHT BAR
Need more? Email Us
Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess