EN
  • EN
  • DE

KM-24SGC-03

Part No KM-24SGC-03
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description Axial Led Green 568NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067459-KM-24SGC-03
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM-24SGC-03 CAD Model

Description

The Kingbright KM-24SGC-03 is a 0.56 inch (14.2 mm) single-digit numeric LED display. This display features a super bright green color, making it highly visible in various lighting conditions. It's designed for easy integration into a variety of electronic devices for displaying numerical information.

Applications:

  • Digital panel meters
  • Test and measurement equipment
  • Instrumentation displays
  • Consumer electronics (e.g., clocks, timers)
  • Industrial control panels
  • Gaming machines

Features:

  • 0.56 inch (14.2 mm) digit height: Provides good readability at a distance.
  • Single-digit display: Displays one numerical digit (0-9).
  • Super bright green (SGC): High-intensity LED provides excellent visibility.
  • Common cathode configuration: Simplifies circuit design in many applications.
  • Low current operation: Energy efficient design.
  • Excellent character appearance: Provides clear and uniform illumination.

Benefits:

  • Easy to read: The large digit height and bright green color make it easy to view numerical information.
  • Versatile: Suitable for a wide range of applications requiring numeric displays.
  • Reliable: Kingbright is a reputable manufacturer known for quality LED products.
  • Energy efficient: Low current operation reduces power consumption.
  • Simple to integrate: Common cathode configuration simplifies circuit design.

Additional Details:

The KM-24SGC-03 is a common cathode display, meaning all the cathodes of the LEDs are connected to a common pin. Each segment (a-g) of the display is individually controlled by applying a forward voltage to the corresponding anode. The luminous intensity is typically specified in mcd (millicandelas), and the forward voltage drop across each segment is usually around 2.0-2.5V. Proper current limiting resistors must be used in series with each segment to prevent damage to the LEDs. The operating temperature range is typically from -40°C to +85°C. Pin assignments and mechanical dimensions are available in the product datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess