EN
  • EN
  • DE

KPA-3010EC

Part No KPA-3010EC
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Red 627nm 2-Pin Chip LED T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Dominant Wavelength 625 nm
Forward Current 20 mA
Forward Voltage 2 V
Lens Color Clear
Lens Style Colorless, Diffused, Dome, Rectangular, Round
Luminous Intensity 6 mcd
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
Packaging Cut Tape
Peak Wavelength 627 nm
Power Dissipation 105 mW
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 120 °
Wavelength 617 nm
Width 3 mm
Win Source Part Number 1067715-KPA-3010EC
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPA-3010EC CAD Model

Description

The KPA-3010EC is a high-quality LED manufactured by Kingbright Corporation.

  • Lens: Clear
  • Shape: Rectangular dome
  • Peak Wavelength: 627 nm
  • Forward Voltage: 2 V
  • Forward Current: 20 mA
  • Viewing Angle: 120 degrees
  • Luminous Intensity: 6 mcd
  • Supply and Demand: Shortage
  • Popularity: Low
  • RoHS Compliant: Yes
  • Application: Surface mount

You May Also Be Interested in

Dialight
515-1094F Dialight LED Light Pipes LIGHT PIPE 3MM BI-LEVEL datasheet, inventory, & pricing.
Lowest to $1.4553
Everlight Electronics Co Ltd
LED Low-Power Uni-Color Brilliant Yellow Green 575nm 2V 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1640
Everlight Electronics Co Ltd
LED SMD / Orange 607nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Lowest to $0.0266
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720
Everlight Electronics Co Ltd
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R
Lowest to $0.0511
Everlight Electronics Co Ltd
LED Tri-Color Blue/Green/Red 468nm/518nm/632nm 4-Pin Chip LED T/R
Lowest to $0.0903

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1261 $50.4400
970+ $0.1035 $100.3950
1,500+ $0.1003 $150.4500
2,065+ $0.0970 $200.3050
2,670+ $0.0938 $250.4460
3,570+ $0.0841 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,312 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess