The Kingbright KPC-3216SURC is a surface-mount LED indicator, specifically a red light-emitting diode in a compact 3216 (1206) SMD package. It is designed for various applications requiring a bright and reliable red indicator, such as consumer electronics, industrial controls, and automotive applications. These LEDs are favored for their small size, high efficiency, and ease of integration into modern electronic devices.
Applications
- Status indicators on electronic devices
- Backlighting for small displays
- Automotive dashboard indicators
- Industrial control panels
- Consumer electronics (e.g., remote controls, appliances)
Features
- Color: Super Red
- Package: 3216 (1206) SMD package
- Viewing Angle: Typically 130 degrees (consult datasheet for specific value).
- Luminous Intensity: Specific luminous intensity varies; refer to the datasheet for detailed specifications.
- Forward Voltage: Typically 2.0V (consult datasheet for specific value).
- Low Power Consumption: Designed for energy efficiency.
- Long Lifespan: Offers high reliability and long-term operation.
Benefits
- Compact Design: The small 3216 package allows for dense placement on PCBs.
- High Brightness: Provides a clear and easily visible red indication.
- Energy Efficient: Low power consumption makes it suitable for battery-powered devices.
- Long Lifespan: Reduces maintenance and replacement costs.
- Easy Integration: Compatible with standard surface-mount assembly processes.
Additional Details
The KPC-3216SURC is designed for reflow soldering and is compatible with standard surface-mount technology (SMT) assembly processes. The Kingbright datasheet provides detailed information on the LED's electrical and optical characteristics, including luminous intensity, forward voltage, and color coordinates. It's crucial to use appropriate current-limiting resistors in series with the LED to prevent damage from overcurrent. The epoxy lens enhances light output and provides protection against environmental factors. The device complies with RoHS standards, ensuring it is free from hazardous substances. Consult the datasheet for recommended soldering profiles and handling precautions.